OPPO logo

OPPO Neo 7 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 1 GB 16 GB 2420 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11686
Info modified on:
27 Feb 2024, 15:00:56
Short summary description OPPO Neo 7 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 1 GB 16 GB 2420 mAh White:

OPPO Neo 7, 12,7 cm (5"), 1 GB, 16 GB, 8 MP, Android 5.1, White

Long summary description OPPO Neo 7 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 1 GB 16 GB 2420 mAh White:

OPPO Neo 7. Display diagonal: 12,7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2420 mAh. Product colour: White. Weight: 141 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.