OPPO logo

OPPO 6 Pro 5G 16,6 cm (6.55") Dual SIM Android 11 USB Type-C 12 GB 256 GB 4500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5493
Info modified on:
27 Jan 2025, 15:27:06
Short summary description OPPO 6 Pro 5G 16,6 cm (6.55") Dual SIM Android 11 USB Type-C 12 GB 256 GB 4500 mAh Grey:

OPPO 6 Pro 5G, 16,6 cm (6.55"), 12 GB, 256 GB, 50 MP, Android 11, Grey

Long summary description OPPO 6 Pro 5G 16,6 cm (6.55") Dual SIM Android 11 USB Type-C 12 GB 256 GB 4500 mAh Grey:

OPPO 6 Pro 5G. Display diagonal: 16,6 cm (6.55"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 870. RAM capacity: 12 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Grey. Weight: 188 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.