OPPO logo

OPPO RX17 Neo 16,3 cm (6.41") Android 8.1 4G Micro-USB 4 GB 128 GB 3600 mAh Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32415
Info modified on:
14 Mar 2024, 19:49:52
Short summary description OPPO RX17 Neo 16,3 cm (6.41") Android 8.1 4G Micro-USB 4 GB 128 GB 3600 mAh Red:

OPPO RX17 Neo, 16,3 cm (6.41"), 4 GB, 128 GB, 16 MP, Android 8.1, Red

Long summary description OPPO RX17 Neo 16,3 cm (6.41") Android 8.1 4G Micro-USB 4 GB 128 GB 3600 mAh Red:

OPPO RX17 Neo. Display diagonal: 16,3 cm (6.41"), Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 660. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. Operating system installed: Android 8.1. Battery capacity: 3600 mAh. Product colour: Red. Weight: 156 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.