OPPO Enco W31, Wireless, Calls/Music, 20 - 20000 Hz, 50 g, Headset, White
OPPO Enco W31. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 50 g. Product colour: White