OPPO logo

OPPO A53 16,5 cm (6.5") Dual SIM ColorOS 7.2 4G USB Type-C 4 GB 64 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99697
Info modified on:
27 Jan 2025, 15:27:04
Short summary description OPPO A53 16,5 cm (6.5") Dual SIM ColorOS 7.2 4G USB Type-C 4 GB 64 GB 5000 mAh Black:

OPPO A53 , 16,5 cm (6.5"), 4 GB, 64 GB, 13 MP, ColorOS 7.2, Black

Long summary description OPPO A53 16,5 cm (6.5") Dual SIM ColorOS 7.2 4G USB Type-C 4 GB 64 GB 5000 mAh Black:

OPPO A53 . Display diagonal: 16,5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 7.2. Battery capacity: 5000 mAh. Product colour: Black. Weight: 186 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.