Norton Ghost 14.0, CD Upg, BN, Backup / Recovery, Upgrade, 1 license(s), Dutch, French, 300 MHz, 256 MB
Norton Ghost 14.0, CD Upg, BN. Type: Backup / Recovery, Software type: Upgrade, License quantity: 1 license(s). Minimum processor: 300 MHz, Minimum RAM: 256 MB, Minimum storage drive space: 400 MB. Media types supported: CD. Platform: PC, Supported storage: CDR/RW, DVD+-R/RW, USB, FireWire (IEEE 1394), Iomega Zip, Jaz