Nintendo logo

Nintendo Zelda The Wind Walker amiibo

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56953
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Nintendo Zelda The Wind Walker amiibo:

Nintendo Zelda The Wind Walker amiibo, Multicolour, PVC, 32 g, 129 mm, 92 mm, 190 mm

Long summary description Nintendo Zelda The Wind Walker amiibo:

Nintendo Zelda The Wind Walker amiibo. Product colour: Multicolour, Material: PVC. Weight: 32 g. Package width: 129 mm, Package depth: 92 mm, Package height: 190 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.