NETGEAR logo

NETGEAR R6080-100NAS wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39553
Info modified on:
27 Sept 2022, 09:28:36
Short summary description NETGEAR R6080-100NAS wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6080-100NAS, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR R6080-100NAS wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6080-100NAS. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 700 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product type: Tabletop router, Product colour: Black. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.