NETGEAR logo

NETGEAR GS108PE Managed Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29760
Info modified on:
18 Nov 2021, 11:04:44
Short summary description NETGEAR GS108PE Managed Power over Ethernet (PoE):

NETGEAR GS108PE, Managed, Power over Ethernet (PoE)

Long summary description NETGEAR GS108PE Managed Power over Ethernet (PoE):

NETGEAR GS108PE. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.