NETGEAR logo

NETGEAR AC750 WiFi Range Extender (EX6100) White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54146
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR AC750 WiFi Range Extender (EX6100) White:

NETGEAR AC750 WiFi Range Extender (EX6100), 750 Mbit/s, 10/100/1000Base-T(X), 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 450 Mbit/s, WEP, WPA, WPA2, WPA2-PSK, WPS, White

Long summary description NETGEAR AC750 WiFi Range Extender (EX6100) White:

NETGEAR AC750 WiFi Range Extender (EX6100). Data transfer rate: 750 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 450 Mbit/s. Product colour: White. Width: 74 mm, Depth: 38 mm, Height: 122 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.