Neff U15E42 oven 58 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44305
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neff U15E42 oven 58 L Stainless steel:

Neff U15E42, Electric, 58 L, Stainless steel, Rotary, Digital, 40 W

Long summary description Neff U15E42 oven 58 L Stainless steel:

Neff U15E42. Oven type: Electric, Total oven(s) interior capacity: 58 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Bulb power: 40 W. Width: 595 mm, Depth: 550 mm, Height: 888 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.