Neff I90CL46N0 cooker hood Island Stainless steel 850 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21716
Info modified on:
29 Nov 2024, 15:54:08
Short summary description Neff I90CL46N0 cooker hood Island Stainless steel 850 m³/h:

Neff I90CL46N0, 850 m³/h, Ducted/Recirculating, 70 dB, 780 m³/h, Island, Stainless steel

Long summary description Neff I90CL46N0 cooker hood Island Stainless steel 850 m³/h:

Neff I90CL46N0. Maximum extraction power: 850 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 70 dB. Type: Island, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Aluminium. Number of bulbs: 2 bulb(s), Bulb type: LED, Illuminance: 345 lx. Connected load: 192 W, Motor power: 180 W, AC input voltage: 220-240 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.