MSI logo

MSI Z77IA-S01 motherboard Intel Z77 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102298
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI Z77IA-S01 motherboard Intel Z77 LGA 1155 (Socket H2) mini ITX:

MSI Z77IA-S01, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, i3-3xxx, i5-3xxx, i7-3xxx, DDR3-SDRAM, 16 GB

Long summary description MSI Z77IA-S01 motherboard Intel Z77 LGA 1155 (Socket H2) mini ITX:

MSI Z77IA-S01. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1760 MB, Graphics card family: Intel, Maximum resolution: 2056 x 1600 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.