MSI logo

MSI GAMING V305-029R graphics card AMD Radeon R7 370 2 GB GDDR5

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102141
Info modified on:
02 Sept 2024, 20:34:03
Short summary description MSI GAMING V305-029R graphics card AMD Radeon R7 370 2 GB GDDR5:

MSI GAMING V305-029R, Radeon R7 370, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING V305-029R graphics card AMD Radeon R7 370 2 GB GDDR5:

MSI GAMING V305-029R. Graphics processor family: AMD, Graphics processor: Radeon R7 370, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.