MSI logo

MSI GAMING RX 5700 X graphics card AMD Radeon RX 5700 8 GB GDDR6

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49370
Info modified on:
27 Mar 2025, 16:08:22
Short summary description MSI GAMING RX 5700 X graphics card AMD Radeon RX 5700 8 GB GDDR6:

MSI GAMING RX 5700 X, Radeon RX 5700, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI GAMING RX 5700 X graphics card AMD Radeon RX 5700 8 GB GDDR6:

MSI GAMING RX 5700 X. Graphics processor family: AMD, Graphics processor: Radeon RX 5700, Processor frequency: 1610 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.