MSI R7950 TF 3GD5/OC BE, Radeon HD7950, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0
MSI R7950 TF 3GD5/OC BE. Graphics processor family: AMD, Graphics processor: Radeon HD7950, Processor frequency: 880 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active