MSI logo

MSI Pro DP10 13M-019BAU Intel® Core™ i7 i7-1360P 32 GB DDR4-SDRAM 500 GB SSD Windows 11 Home Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3125
Info modified on:
13 Aug 2024, 09:58:06
Short summary description MSI Pro DP10 13M-019BAU Intel® Core™ i7 i7-1360P 32 GB DDR4-SDRAM 500 GB SSD Windows 11 Home Mini PC Black:

MSI Pro DP10 13M-019BAU, Intel® Core™ i7, i7-1360P, 32 GB, DDR4-SDRAM, 500 GB, Windows 11 Home

Long summary description MSI Pro DP10 13M-019BAU Intel® Core™ i7 i7-1360P 32 GB DDR4-SDRAM 500 GB SSD Windows 11 Home Mini PC Black:

MSI Pro DP10 13M-019BAU. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,1 kg. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.