location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX8500GT-TD512EH/D2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX8500GT-TD512EH/D2 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2020 09:44:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 8500 GT GDDR2
  • - 2048 x 1536 pixels 128 bit 800 MHz
  • - DirectX version: 10.0 OpenGL version: 2.0
Long product name MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2 :
The long product name of MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NX8500GT-TD512EH, 450MHz, 512MB, DDR2, 128Bit, 800MHz, PCI-E16, DirectX10.0, OpenGL2.0, TVout, DVI, HDTV, Dual VGA, ATX, SLI
More>>>
MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2:
The official description of MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Geforce 8500GT Chipset Features
-HDMI with Audio Integration Solution (Optional)
The NVIDIA® GeForce® 8 Series graphics card supports HDMI with audio integration solution. With a DVI-to-HDMI adapter and an extra signal cord through the bracket, audio source from sound card(S/PDIF) can be integrated into HDMI interface by simply plugging the cord into the pinhead located on graphics card. Only 1 single HDMI cable is required while streaming audio/video data to flat-panel display devices, such as Plasma/LCD TVs, or projector.

-NVIDIA® TurboCache™ technology
TurboCache™ technology shares the capacity and bandwidth of dedicated video memory and dynamically available system memory for turbocarged performance and larger total graphics memory.

Performances
-Graphics Bus Technology: PCI Express.
-Memory Amount: 256MB.
-Memory Interface: 128-bit.
-Memory Bandwidth (GB/sec): 12.8.
-Fill Rate (Billion pixels/sec): 3.6.
-RAMDACs (MHz): 400.

Short summary description MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2:
This short summary of the MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI NX8500GT-TD512EH/D2, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2:
This is an auto-generated long summary of MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2 based on the first three specs of the first five spec groups.

MSI NX8500GT-TD512EH/D2. Graphics processor: GeForce 8500 GT, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Processor
Graphics processor *
GeForce 8500 GT
Processor frequency *
450 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
800 MHz
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
DVI ports quantity
2
Performance
DirectX version *
10.0
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Full HD
Yes
Texture Fill Rate (TFR)
3,6 GTexel/s
Design
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Other features
Mac compatibility
No
Brand Image Product code Product Stock Price from
MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2 MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2
(show image)
NX8600GT-TD256E-OC/D NX8600GT-TD256E-OC/D 0.00
(excl. VAT)
0 (incl. VAT)