MSI logo

MSI NIGHTBLADE Z97-014BEU PC/workstation barebone Mini-Tower Black Intel® Z97 LGA 1155 (Socket H2)

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65120
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI NIGHTBLADE Z97-014BEU PC/workstation barebone Mini-Tower Black Intel® Z97 LGA 1155 (Socket H2):

MSI NIGHTBLADE Z97-014BEU, Mini-Tower, PC barebone, Intel® Z97, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA III

Long summary description MSI NIGHTBLADE Z97-014BEU PC/workstation barebone Mini-Tower Black Intel® Z97 LGA 1155 (Socket H2):

MSI NIGHTBLADE Z97-014BEU. Chassis type: Mini-Tower, Product type: PC barebone. Motherboard chipset: Intel® Z97, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Cooling type: Active. Power supply: 610 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.