MSI Nightblade Z97-009EU, 3,5 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 8.1
MSI Nightblade Z97-009EU. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4690K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Desktop. Product type: PC