MSI logo

MSI Wind Top Professional AP1900-04IT Intel Pentium Mobile N270 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99846
Info modified on:
19 Jul 2024, 20:15:34
Short summary description MSI Wind Top Professional AP1900-04IT Intel Pentium Mobile N270 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Black:

MSI Wind Top Professional AP1900-04IT, 47 cm (18.5"), Intel Pentium Mobile, 1 GB, 160 GB, Windows XP Home, Black

Long summary description MSI Wind Top Professional AP1900-04IT Intel Pentium Mobile N270 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Black:

MSI Wind Top Professional AP1900-04IT. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Pentium Mobile, Processor frequency: 1,6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.