MSI logo

MSI GeForce GTX 560 Ti 2GB NVIDIA GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42800
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI GeForce GTX 560 Ti 2GB NVIDIA GDDR5:

MSI GeForce GTX 560 Ti 2GB, GeForce GTX 560 Ti, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI GeForce GTX 560 Ti 2GB NVIDIA GDDR5:

MSI GeForce GTX 560 Ti 2GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 880 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.