MSI logo

MSI N220GT-MD512 GeForce GT 220 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87651
Info modified on:
04 Apr 2019, 10:36:22
Short summary description MSI N220GT-MD512 GeForce GT 220 GDDR2:

MSI N220GT-MD512, GeForce GT 220, GDDR2, 128 bit, 810 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N220GT-MD512 GeForce GT 220 GDDR2:

MSI N220GT-MD512. Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 810 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.