MSI Megabook M670-037NL, Silver, AMD Athlon, 1,7 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
MSI Megabook M670-037NL, Silver. Processor family: AMD Athlon, Processor model: TK-53, Processor frequency: 1,7 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 2,9 kg