MSI logo

MSI H170M ECO motherboard Intel® H170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H170M ECO motherboard Intel® H170 LGA 1151 (Socket H4) micro ATX:

MSI H170M ECO, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI H170M ECO motherboard Intel® H170 LGA 1151 (Socket H4) micro ATX:

MSI H170M ECO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.