MSI logo

MSI Gaming GT80 2QC(Titan SLI)-226CZ Intel® Core™ i7 i7-4720HQ Laptop 46,7 cm (18.4") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16115
Info modified on:
25 Jan 2025, 22:55:15
Short summary description MSI Gaming GT80 2QC(Titan SLI)-226CZ Intel® Core™ i7 i7-4720HQ Laptop 46,7 cm (18.4") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GT80 2QC(Titan SLI)-226CZ, Intel® Core™ i7, 2,6 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description MSI Gaming GT80 2QC(Titan SLI)-226CZ Intel® Core™ i7 i7-4720HQ Laptop 46,7 cm (18.4") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GT80 2QC(Titan SLI)-226CZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.