MSI logo

MSI Gaming GT75VR 7RF-(Titan Pro)228BE Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34672
Info modified on:
27 Jan 2025, 08:22:04
Short summary description MSI Gaming GT75VR 7RF-(Titan Pro)228BE Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Black:

MSI Gaming GT75VR 7RF-(Titan Pro)228BE, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description MSI Gaming GT75VR 7RF-(Titan Pro)228BE Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Black:

MSI Gaming GT75VR 7RF-(Titan Pro)228BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.