MSI logo

MSI Gaming GE62 2QF(Apache Pro 4K)-285TW Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") 4K Ultra HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68399
Info modified on:
24 Jan 2025, 20:42:04
Short summary description MSI Gaming GE62 2QF(Apache Pro 4K)-285TW Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") 4K Ultra HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Red:

MSI Gaming GE62 2QF(Apache Pro 4K)-285TW, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GE62 2QF(Apache Pro 4K)-285TW Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") 4K Ultra HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Red:

MSI Gaming GE62 2QF(Apache Pro 4K)-285TW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.