MSI Adora Adora24 2M-033TW, 59,9 cm (23.6"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 8
MSI Adora Adora24 2M-033TW. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver