MSI A55M-P35, AMD, Socket FM1, AMD A, DDR3-SDRAM, 16 GB, Dual-channel
MSI A55M-P35. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, SATA II, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD