MSI logo

MSI Gaming GS60 2QE(Ghost Pro 3K Gold Edition)-032RU Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Quad HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 8.1

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10233
Info modified on:
27 Jan 2025, 08:37:04
Short summary description MSI Gaming GS60 2QE(Ghost Pro 3K Gold Edition)-032RU Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Quad HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 8.1:

MSI Gaming GS60 2QE(Ghost Pro 3K Gold Edition)-032RU, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1,26 TB

Long summary description MSI Gaming GS60 2QE(Ghost Pro 3K Gold Edition)-032RU Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Quad HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 8.1:

MSI Gaming GS60 2QE(Ghost Pro 3K Gold Edition)-032RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.