MSI logo

MSI Wind Top AE2220-098FR Intel® Core™2 Duo T6600 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300 Windows 7 Home Premium Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87908
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AE2220-098FR Intel® Core™2 Duo T6600 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300 Windows 7 Home Premium Black:

MSI Wind Top AE2220-098FR, 54,6 cm (21.5"), Full HD, Intel® Core™2 Duo, 4 GB, 640 GB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2220-098FR Intel® Core™2 Duo T6600 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300 Windows 7 Home Premium Black:

MSI Wind Top AE2220-098FR. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 9300. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.