MSI logo

MSI Cubi N-021BEU 0.6L sized PC Black N3060 BGA 1170 1,6 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92597
Info modified on:
27 Nov 2020, 08:47:42
Short summary description MSI Cubi N-021BEU 0.6L sized PC Black N3060 BGA 1170 1,6 GHz:

MSI Cubi N-021BEU, 0.6L sized PC, Mini PC barebone, BGA 1170, DDR3L-SDRAM, mSATA, 40 W

Long summary description MSI Cubi N-021BEU 0.6L sized PC Black N3060 BGA 1170 1,6 GHz:

MSI Cubi N-021BEU. Chassis type: 0.6L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Supported storage drive types: SSD, Storage drive interface: mSATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 40 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.