MSI RX 5700 XT 8G, Radeon RX 5700 XT, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0
MSI RX 5700 XT 8G. Graphics processor family: AMD, Graphics processor: Radeon RX 5700 XT, Processor frequency: 1605 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)