MSI logo

MSI B560M-A PRO Intel B560 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52665
Info modified on:
30 Oct 2024, 13:05:57
Short summary description MSI B560M-A PRO Intel B560 LGA 1200 (Socket H5) micro ATX:

MSI B560M-A PRO, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI B560M-A PRO Intel B560 LGA 1200 (Socket H5) micro ATX:

MSI B560M-A PRO. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2304 pixels. HDMI version: 2.0b, USB connector type: USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.