MSI logo

MSI Z97M GAMING Intel® Z97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67602
Info modified on:
30 Oct 2024, 13:07:00
Short summary description MSI Z97M GAMING Intel® Z97 LGA 1150 (Socket H3) micro ATX:

MSI Z97M GAMING, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI Z97M GAMING Intel® Z97 LGA 1150 (Socket H3) micro ATX:

MSI Z97M GAMING. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI. LAN controller: Bigfoot Killer E2205

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.