MSI logo

MSI 760GA-P43 (FX) AMD 760G Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82063
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 760GA-P43 (FX) AMD 760G Socket AM3+ ATX:

MSI 760GA-P43 (FX), AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI 760GA-P43 (FX) AMD 760G Socket AM3+ ATX:

MSI 760GA-P43 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.