MSI K9A Platinum, AMD, Socket AM2, 8 GB, 0, 1, 0+1, 10Mb/s, 100Mb/s, 1000Mb/s, ATX
MSI K9A Platinum. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. Networking features: 10Mb/s, 100Mb/s, 1000Mb/s. Motherboard form factor: ATX, Audio chip: Realtek ALC883, Power source type: ATX