Moulinex logo

Moulinex LM542810 soup maker Stainless steel 1,2 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102059
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Moulinex LM542810 soup maker Stainless steel 1,2 L:

Moulinex LM542810, 1,2 L, Blender style, Black, Stainless steel, 4 person(s), 2 min, 28 min

Long summary description Moulinex LM542810 soup maker Stainless steel 1,2 L:

Moulinex LM542810. Capacity: 1,2 L, Style: Blender style, Product colour: Black, Stainless steel. Material: Stainless steel, Blade material: Stainless steel, Bowl material: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.