Moulinex logo

Moulinex CE7548 Black 1090 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102973
Info modified on:
22 Feb 2024, 04:40:02
Short summary description Moulinex CE7548 Black 1090 W:

Moulinex CE7548, 5 L, Black, LCD, 0,8 m, 1090 W, 4,7 kg

Long summary description Moulinex CE7548 Black 1090 W:

Moulinex CE7548. Bowl capacity: 5 L, Product colour: Black, Display type: LCD. Power: 1090 W. Weight: 4,7 kg. Doesn't contain: Perfluorooctanoic Acid (PFOA). Package width: 357 mm, Package depth: 367 mm, Package height: 354 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.