Motorola logo

Motorola TLKR T60 2 Pack two-way radio

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124743
Info modified on:
07 Feb 2024, 13:21:28
Short summary description Motorola TLKR T60 2 Pack two-way radio:

Motorola TLKR T60 2 Pack, 8000 m, Nickel-Metal Hydride (NiMH), 103 g, 55 x 30 x 165 mm

Long summary description Motorola TLKR T60 2 Pack two-way radio:

Motorola TLKR T60 2 Pack. Maximum range: 8000 m. Battery technology: Nickel-Metal Hydride (NiMH). Weight: 103 g, Dimensions (WxDxH): 55 x 30 x 165 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.