Motorola logo

Motorola Sonic Play 150 Mono portable speaker Black 1,5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13384
Info modified on:
14 Mar 2024, 19:15:55
Short summary description Motorola Sonic Play 150 Mono portable speaker Black 1,5 W:

Motorola Sonic Play 150, 1.0 channels, 1,5 W, Wireless, 15 m, Mono portable speaker, Black

Long summary description Motorola Sonic Play 150 Mono portable speaker Black 1,5 W:

Motorola Sonic Play 150. Audio output channels: 1.0 channels. RMS rated power: 1,5 W. Connectivity technology: Wireless, Bluetooth range: 15 m. Product type: Mono portable speaker, Product colour: Black, International Protection (IP) code: IP54. Recommended usage: Universal, FM band range: 88 - 108 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.