mophie logo

mophie powerstation 6040 mAh Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86450
Info modified on:
14 Mar 2024, 17:24:43
Short summary description mophie powerstation 6040 mAh Blue:

mophie powerstation, 6040 mAh, 10 W, Blue

Long summary description mophie powerstation 6040 mAh Blue:

mophie powerstation. Battery capacity: 6040 mAh. USB Type-A output ports: 2. Total output power: 10 W, Output current: 2,1 A. Product colour: Blue

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.