Microsoft logo

Microsoft Surface Laptop Go 3 Intel® Core™ i5 i5-1235U 31,5 cm (12.4") Touchscreen 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25279
Info modified on:
12 Jun 2024, 09:57:24
Warranty:
1-year limited hardware warranty
Long product name Microsoft Surface Laptop Go 3 Intel® Core™ i5 i5-1235U 31,5 cm (12.4") Touchscreen 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:

12.4” PixelSense 1536x1024, Intel Core i5-1235U, 8 GB LPDDR5, 128 GB Flash, Intel Iris Xe Graphics, Wi-Fi 6, Bluetooth 5.1, Windows 11 Pro

Short summary description Microsoft Surface Laptop Go 3 Intel® Core™ i5 i5-1235U 31,5 cm (12.4") Touchscreen 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:

Microsoft Surface Laptop Go 3 , Intel® Core™ i5, 31,5 cm (12.4"), 1536 x 1024 pixels, 8 GB, 128 GB, Windows 11 Pro

Long summary description Microsoft Surface Laptop Go 3 Intel® Core™ i5 i5-1235U 31,5 cm (12.4") Touchscreen 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:

Microsoft Surface Laptop Go 3 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 31,5 cm (12.4"), Display resolution: 1536 x 1024 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum. Weight: 1,13 kg

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.