Microsoft logo

Microsoft Surface Laptop 5 Intel® Core™ i5 i5-1245U 34,3 cm (13.5") Touchscreen 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28893
Info modified on:
12 Jun 2024, 09:49:10
Long product name Microsoft Surface Laptop 5 Intel® Core™ i5 i5-1245U 34,3 cm (13.5") Touchscreen 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:

Intel Core i5-1245U (12MB Cache), 8GB LPDDR5x-SDRAM, 256GB SSD, 34.3 cm (13.5") 2256 x 1504 Touch, Intel Iris Xe Graphics, WLAN, Windows 11 Pro 64-bit

Short summary description Microsoft Surface Laptop 5 Intel® Core™ i5 i5-1245U 34,3 cm (13.5") Touchscreen 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:

Microsoft Surface Laptop 5, Intel® Core™ i5, 34,3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 256 GB, Windows 11 Pro

Long summary description Microsoft Surface Laptop 5 Intel® Core™ i5 i5-1245U 34,3 cm (13.5") Touchscreen 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:

Microsoft Surface Laptop 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1245U. Display diagonal: 34,3 cm (13.5"), Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum. Weight: 1,27 kg

Reasons to buy
Video
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.