MEDION logo

MEDION AKOYA P6635 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36279
Info modified on:
02 Feb 2025, 22:55:54
Short summary description MEDION AKOYA P6635 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

MEDION AKOYA P6635, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description MEDION AKOYA P6635 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

MEDION AKOYA P6635. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.