MEDION logo

MEDION LIFE P85003 Home audio micro system 30 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185361
Info modified on:
21 Oct 2024, 11:57:17
Short summary description MEDION LIFE P85003 Home audio micro system 30 W Black, Silver:

MEDION LIFE P85003, Home audio micro system, Black, Silver, 1 discs, 30 W, 2-way, AM, DAB+, FM, UKW

Long summary description MEDION LIFE P85003 Home audio micro system 30 W Black, Silver:

MEDION LIFE P85003. Type: Home audio micro system, Product colour: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 30 W, Speaker type: 2-way. Supported radio bands: AM, DAB+, FM, UKW, Tuner type: Digital. Display type: TFT. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.