MEDION logo

MEDION MD 17892 Sous vide water oven

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41802
Info modified on:
27 Apr 2020, 17:40:32
Short summary description MEDION MD 17892 Sous vide water oven:

MEDION MD 17892, Sous vide water oven, Black, 40 °C, 99 °C, Stainless steel, Button

Long summary description MEDION MD 17892 Sous vide water oven:

MEDION MD 17892. Product type: Sous vide water oven, Product colour: Black, Temperature (min): 40 °C. Power: 550 W. Width: 450 mm, Depth: 290 mm, Height: 230 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.