MEDION logo

MEDION MD 16192 0,3 L Dust bag Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117576
Info modified on:
19 Jul 2018, 11:00:16
Short summary description MEDION MD 16192 0,3 L Dust bag Black, White:

MEDION MD 16192, Dust bag, Black, White, Round, 0,3 L, Lithium-Ion (Li-Ion), 2200 mAh

Long summary description MEDION MD 16192 0,3 L Dust bag Black, White:

MEDION MD 16192. Dust container type: Dust bag, Product colour: Black, White, Shape: Round. Dust capacity (total): 0,3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh, Battery voltage: 10,8 V. Diameter: 30 cm, Height: 80 mm, Weight: 1,9 kg. Battery life: 1,3 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.