MEDION AKOYA PC P5328 E, 3 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium
MEDION AKOYA PC P5328 E. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 560. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black